MC100ELT21 - PECL to TTL Translator, True Output, ECL, PDSO8
IC TRNSLTR UNIDIRECTIONAL 8SOIC
DIFFERENTIAL PECL TO TTL TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
| Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100ELT21DG | MC100ELT21DG | 71J5392 | MC100ELT21DG |
| Product Name | Logic - Translators, Level Shifters | Differential Pecl To Ttl Translator, Soic-8; No. Of Inputs Onsemi | Translators, Level Shifters | |
| Logic Family | TTL; ECL | ECL; PECL; PECL | ||
| Package Type | SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | RoHS | RoHS | RoHS | |
| Input Voltage | 4.75 to 5.25 volts |