Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0202GSX

Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet
Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0202GSX - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0202GSX
2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0202GSX
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

LSF0102 and LSF0202 differ in pin assignment only.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low
  • Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Translators, Level Shifters - 1727-LSF0202GSXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0202GSXTR-ND
Translators, Level Shifters 1727-LSF0202GSXTR-ND
IC XLTR VL BIDIR 8-XSON

IC XLTR VL BIDIR 8-XSON

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0202GSXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0202GSXDKR-ND
Translators, Level Shifters 1727-LSF0202GSXDKR-ND
IC XLTR VL BIDIR 8-XSON

IC XLTR VL BIDIR 8-XSON

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0202GSXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0202GSXCT-ND
Translators, Level Shifters 1727-LSF0202GSXCT-ND
IC XLTR VL BIDIR 8-XSON

IC XLTR VL BIDIR 8-XSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number LSF0202GSX 1727-LSF0202GSXTR-ND
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters
Translation Up; Down
Unlock Full Specs
to access all available technical data

Similar Products

2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0102DCH - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - 1727-74AUP1T58GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104PW/GJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0102GTX - Nexperia B.V.
Specs
Package Type SOT833-1 SOT833-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers