onsemi Logic - Logic - Translators, Level Shifters - MC100EL91DWG MC100EL91DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 141468-MC100EL91DWG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 141468-MC100EL91DWG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EL91DWG - 141468-MC100EL91DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EL91DWG
141468-MC100EL91DWG
Logic - Logic - Translators, Level Shifters - MC100EL91DWG 141468-MC100EL91DWG
Manufacturer: ON Semiconductor Win Source Part Number: 141468-MC100EL91DWG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 141468-MC100EL91DWG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: PECL
Output Signal: ECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 141468-MC100EL91DWG
Product Name Logic - Logic - Translators, Level Shifters - MC100EL91DWG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS502DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74AHC164D,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
4 suppliers
Logic - Shift Registers - 74HC164DB118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details