onsemi Logic - Logic - Flip Flops - MC100EL35DT MC100EL35DT

Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL35DT - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL35DT
787617-MC100EL35DT
Logic - Logic - Flip Flops - MC100EL35DT 787617-MC100EL35DT
Manufacturer: ON Semiconductor Win Source Part Number: 787617-MC100EL35DT Series: 100EL Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 32mA Part Status: Obsolete(EOL) Family Name: MC100EL35 Categories: Integrated Circuits (ICs) Clock Frequency: 2.2GHz Alternative Parts (Cross-Reference): sy10el35zg; SY10EL35ZI; SY10EL35ZC; sy10el35zgtr; Introduction Date: June 27, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787617-MC100EL35DT
Series: 100EL
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 32mA
Part Status: Obsolete(EOL)
Family Name: MC100EL35
Categories: Integrated Circuits (ICs)
Clock Frequency: 2.2GHz
Alternative Parts (Cross-Reference): sy10el35zg; SY10EL35ZI; SY10EL35ZC; sy10el35zgtr;
Introduction Date: June 27, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL35DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL35DT
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL35DT
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site
Flip Flops - MC100EL35DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL35DT
Flip Flops MC100EL35DT
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL35DT 787617-MC100EL35DT MC100EL35DT MC100EL35DT
Product Name Logic - Logic - Flip Flops - MC100EL35DT Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP8; SOP; SSOP SSOP TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Logic Family ECL
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

16-bit edge-triggered D-type flip-flop; 5 V tolerant; 3-state - 74LVC16374ADGG-Q1J - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +6.5
Output Characteristics 3-State
View Details
5 suppliers
Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54S109FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers