onsemi Logic - Logic - Flip Flops - MC100EL35DR2G MC100EL35DR2G

Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL35DR2G - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC100EL35DR2G - 128666-MC100EL35DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL35DR2G
128666-MC100EL35DR2G
Logic - Logic - Flip Flops - MC100EL35DR2G 128666-MC100EL35DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 128666-MC100EL35DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 32mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.2GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 128666-MC100EL35DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.2GHz

Buy Now Datasheet
Logic - Flip Flops - MC100EL35DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL35DR2G
Logic - Flip Flops MC100EL35DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - MC100EL35DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL35DR2G
Flip Flops MC100EL35DR2G
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL35DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL35DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL35DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL35DR2G 128666-MC100EL35DR2G MC100EL35DR2G MC100EL35DR2G MC100EL35DR2G
Product Name Logic - Logic - Flip Flops - MC100EL35DR2G Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SCX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501KA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Logic - Flip Flops - 74AHC377D,112 - Lingto Electronic Limited
Specs
fMAX 120 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
3 suppliers