onsemi Logic - Logic - Counters, Dividers - MC100EL33DTR2G MC100EL33DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787616-MC100EL33DTR2 G Series: 100EL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4.2GHz Family Name: MC100EL33 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EL33DTR2; MC100EL33DT; MC100EL33DR2G; MC100EL33DR2; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787616-MC100EL33DTR2 G Series: 100EL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4.2GHz Family Name: MC100EL33 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EL33DTR2; MC100EL33DT; MC100EL33DR2G; MC100EL33DR2; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EL33DTR2G - 787616-MC100EL33DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EL33DTR2G
787616-MC100EL33DTR2G
Logic - Logic - Counters, Dividers - MC100EL33DTR2G 787616-MC100EL33DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787616-MC100EL33DTR2 G Series: 100EL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4.2GHz Family Name: MC100EL33 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EL33DTR2; MC100EL33DT; MC100EL33DR2G; MC100EL33DR2; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787616-MC100EL33DTR2G
Series: 100EL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Divide-by-4
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Elements: 1
Number of Bits per Element: 1
Reset: Asynchronous
Count Rate: 4.2GHz
Family Name: MC100EL33
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EL33DTR2; MC100EL33DT; MC100EL33DR2G; MC100EL33DR2;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - MC100EL33DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EL33DTR2G
Counters, Dividers MC100EL33DTR2G
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EL33DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EL33DTR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EL33DTR2G
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Supplier's Site
Logic - Counters, Dividers - MC100EL33DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EL33DTR2G
Logic - Counters, Dividers MC100EL33DTR2G
IC DIVIDER X4 ECL DIFF 8-TSSOP

IC DIVIDER X4 ECL DIFF 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 787616-MC100EL33DTR2G MC100EL33DTR2G MC100EL33DTR2G MC100EL33DTR2G
Product Name Logic - Logic - Counters, Dividers - MC100EL33DTR2G Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.2 V ~ 5.7 V 4.2 V ~ 5.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
11 suppliers
Counters, Dividers - 74LVC163DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers
 - 5493/BDA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type CFP
View Details