onsemi Flip Flops MC100EL30DWR2

Description
"Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EL30DWR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - MC100EL30DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL30DWR2
Flip Flops MC100EL30DWR2
Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC100EL30DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL30DWR2
Logic - Flip Flops MC100EL30DWR2
IC FF D-TYPE TRPL 1BIT 20SOIC

IC FF D-TYPE TRPL 1BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL30DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL30DWR2
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL30DWR2
IC FF D-TYPE TRPL 1BIT 20SOIC

IC FF D-TYPE TRPL 1BIT 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL30DWR2-ND MC100EL30DWR2 MC100EL30DWR2 MC100EL30DWR2
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details