onsemi Ic, Ecl 100, Smd, 100El1648, Soic8; Frequency Onsemi MC100EL1648DG

Description
IC, ECL 100, SMD, 100EL1648, SOIC8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
IC, ECL 100, SMD, 100EL1648, SOIC8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ecl 100, Smd, 100El1648, Soic8; Frequency Onsemi - 97K4581 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ecl 100, Smd, 100El1648, Soic8; Frequency Onsemi
97K4581
Ic, Ecl 100, Smd, 100El1648, Soic8; Frequency Onsemi 97K4581
IC, ECL 100, SMD, 100EL1648, SOIC8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

IC, ECL 100, SMD, 100EL1648, SOIC8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 97K4581
Product Name Ic, Ecl 100, Smd, 100El1648, Soic8; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details