onsemi Clock Buffers, Drivers MC100EL11DG

Description
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100EL11DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EL11DGOS-ND
Clock Buffers, Drivers MC100EL11DGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 1990-MC100EL11DG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1990-MC100EL11DG-ND
Clock Buffers, Drivers 1990-MC100EL11DG-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DG - 134795-MC100EL11DG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DG
134795-MC100EL11DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DG 134795-MC100EL11DG
Manufacturer: ON Semiconductor Win Source Part Number: 134795-MC100EL11DG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 134795-MC100EL11DG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers - 7876716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
7876716
Clock Buffers 7876716
1:2 Differ. Fanout Buffer ECL 5V SOIC8

1:2 Differ. Fanout Buffer ECL 5V SOIC8

Supplier's Site
Clock Buffers - 7876716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
7876716P
Clock Buffers 7876716P
1:2 Differ. Fanout Buffer ECL 5V SOIC8

1:2 Differ. Fanout Buffer ECL 5V SOIC8

Supplier's Site
Clock Buffers - 1216383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1216383
Clock Buffers 1216383
1:2 Differ. Fanout Buffer ECL 5V SOIC8

1:2 Differ. Fanout Buffer ECL 5V SOIC8

Supplier's Site
Clock Buffers, Drivers - MC100EL11DG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100EL11DG
Clock Buffers, Drivers MC100EL11DG
IC CLK BUFFER 1:2 1.5GHZ 8SOIC

IC CLK BUFFER 1:2 1.5GHZ 8SOIC

Supplier's Site Datasheet
Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi - 88H4701 - Newark, An Avnet Company
Chicago, IL, United States
Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi
88H4701
Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi 88H4701
DIFFERENTIAL FANOUT BUFFER, 1.5GHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:1.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

DIFFERENTIAL FANOUT BUFFER, 1.5GHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:1.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
RTC/Clock Chip >> Clock Buffers, Drivers - MC100EL11DG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Buffers, Drivers
MC100EL11DG
RTC/Clock Chip >> Clock Buffers, Drivers MC100EL11DG
4.2V~5.7V 1.5GHz SOIC-8 Clock Buffers, Drivers ROHS

4.2V~5.7V 1.5GHz SOIC-8 Clock Buffers, Drivers ROHS

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EL11DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EL11DG
Clock/Timing - Clock Buffers, Drivers MC100EL11DG
IC CLK BUFFER 1:2 1.5GHZ 8SOIC

IC CLK BUFFER 1:2 1.5GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100EL11DGOS-ND 134795-MC100EL11DG 7876716 7876716P MC100EL11DG 88H4701 MC100EL11DG MC100EL11DG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DG Clock Buffers Clock Buffers Clock Buffers, Drivers Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi RTC/Clock Chip >> Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Buffer; Real Time Clock; Clock Generator Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL ECL, PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC SOIC; Soic SOIC; SOIC Surface Mount; SOIC; Surface Mount SOIC SOIC Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - 910296-ADF4360-1BCP - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-LFCSP (4x4)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers