The MC100EL04DTG is a 2-input AND/NAND gate designed for high-performance applications, featuring a propagation delay of 240 ps. It operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The device includes internal input pulldown resistors and is equipped with ESD protection exceeding 1 kV for the Human Body Model and 100 V for the Machine Model. It is compliant with JEDEC specifications for latchup testing and has a moisture sensitivity level of 1 for the SOIC-8 NB package. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. The device is also Pb-free, halogen-free, and RoHS compliant, ensuring it meets modern environmental standards.
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 2 Input 8-TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input 8-TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EL04DTG | MC100EL04DTGOS-ND | MC100EL04DTG | MC100EL04DTG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate |
| Logic Family | ECL | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP8 | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V |