onsemi Interface - Interface - Specialized - MC100E445FN MC100E445FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 133540-MC100E445FN Packaging: Tube/Rail Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 133540-MC100E445FN Packaging: Tube/Rail Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC100E445FN - 133540-MC100E445FN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC100E445FN
133540-MC100E445FN
Interface - Interface - Specialized - MC100E445FN 133540-MC100E445FN
Manufacturer: ON Semiconductor Win Source Part Number: 133540-MC100E445FN Packaging: Tube/Rail Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 133540-MC100E445FN
Packaging: Tube/Rail
Applications: Data Management
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Specialized - MC100E445FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC100E445FN
Specialized MC100E445FN
Data Management Interface 28-PLCC (11.51x11.51)

Data Management Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - Specialized - MC100E445FN - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC100E445FN
Interface - Specialized MC100E445FN
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 133540-MC100E445FN MC100E445FN MC100E445FN
Product Name Interface - Interface - Specialized - MC100E445FN Specialized Interface - Specialized
Supply Voltage Other; 4.2 V ~ 5.7 V Other; 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details