IC REGISTER HOLD 9BIT ECL 28PLCC
IC REGISTER HOLD 9BIT ECL 28PLCC
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC100E143FNR2G | MC100E143FNR2G | MC100E143FNR2G | MC100E143FNR2G |
| Product Name | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Registers | Shift Registers |
| Register Type | Universal | Universal | ||
| Number of Bits (Stages) | 9 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |