Nexperia B.V. 8-stage shift-and-store bus register 74HC4094PW,118

Description
The 74HC4094; 74HCT4094 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (D) and two serial outputs (QS1 and QS2) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the CP input. Data is available at QS1 on the LOW-to-HIGH transitions of the CP input to allow cascading when clock edges are fast. The same data is available at QS2 on the next HIGH-to-LOW transition of the CP input to allow cascading when clock edges are slow. The data in the shift register is transferred to the storage register when the STR input is HIGH. Data in the storage register appears at the outputs whenever the output enable input (OE) is HIGH. A LOW on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC4094: CMOS level For 74HCT4094: TTL level Low-power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote Datasheet
Description
The 74HC4094; 74HCT4094 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (D) and two serial outputs (QS1 and QS2) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the CP input. Data is available at QS1 on the LOW-to-HIGH transitions of the CP input to allow cascading when clock edges are fast. The same data is available at QS2 on the next HIGH-to-LOW transition of the CP input to allow cascading when clock edges are slow. The data in the shift register is transferred to the storage register when the STR input is HIGH. Data in the storage register appears at the outputs whenever the output enable input (OE) is HIGH. A LOW on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC4094: CMOS level For 74HCT4094: TTL level Low-power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-stage shift-and-store bus register - 74HC4094PW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-stage shift-and-store bus register
74HC4094PW,118
8-stage shift-and-store bus register 74HC4094PW,118
The 74HC4094; 74HCT4094 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (D) and two serial outputs (QS1 and QS2) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the CP input. Data is available at QS1 on the LOW-to-HIGH transitions of the CP input to allow cascading when clock edges are fast. The same data is available at QS2 on the next HIGH-to-LOW transition of the CP input to allow cascading when clock edges are slow. The data in the shift register is transferred to the storage register when the STR input is HIGH. Data in the storage register appears at the outputs whenever the output enable input (OE) is HIGH. A LOW on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Complies with JEDEC standard JESD7A Input levels: For 74HC4094: CMOS level For 74HCT4094: TTL level Low-power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register

The 74HC4094; 74HCT4094 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (D) and two serial outputs (QS1 and QS2) to enable cascading. Data is shifted on the LOW-to-HIGH transitions of the CP input. Data is available at QS1 on the LOW-to-HIGH transitions of the CP input to allow cascading when clock edges are fast. The same data is available at QS2 on the next HIGH-to-LOW transition of the CP input to allow cascading when clock edges are slow. The data in the shift register is transferred to the storage register when the STR input is HIGH. Data in the storage register appears at the outputs whenever the output enable input (OE) is HIGH. A LOW on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Complies with JEDEC standard JESD7A
  • Input levels:
    • For 74HC4094: CMOS level
    • For 74HCT4094: TTL level
  • Low-power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-5958-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-5958-2-ND
Shift Registers 1727-5958-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-5958-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-5958-6-ND
Shift Registers 1727-5958-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-5958-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-5958-1-ND
Shift Registers 1727-5958-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia - 93X4906 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
93X4906
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia 93X4906
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia - 85X2948 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
85X2948
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia 85X2948
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC4094PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC4094PW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HC4094PW,118
IC 8STAGE SHFT/STORE BUS 16TSSOP

IC 8STAGE SHFT/STORE BUS 16TSSOP

Supplier's Site
Shift Registers - 74HC4094PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC4094PW,118
Shift Registers 74HC4094PW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74HC4094PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC4094PW,118
Shift Registers 74HC4094PW,118
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC4094PW,118
Logic ICs >> Shifting Register 74HC4094PW,118
8 2V~6V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

8 2V~6V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Logic - Shift Registers - 74HC4094PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC4094PW,118
Logic - Shift Registers 74HC4094PW,118
IC 8STAGE SHFT/STORE BUS 16TSSOP

IC 8STAGE SHFT/STORE BUS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC4094PW,118 1727-5958-2-ND 93X4906 74HC4094PW,118 74HC4094PW,118 74HC4094PW,118 74HC4094PW,118 74HC4094PW,118
Product Name 8-stage shift-and-store bus register Shift Registers Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic ICs >> Shifting Register Logic - Shift Registers
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V~6V
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LVC594APW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers
8-bit shift register with Schmitt-trigger inputs and output registers - 74HCS594BQX - Nexperia B.V.
Specs
Supply Voltage +7
Package Type Other; SOT763-1 SOT763-1
Operating Temperature 125 C (257 F)
View Details
Shift Registers - 1727-NPIC6C595PW,118TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details