onsemi Logic - Logic - Shift Registers - MC100E142FNG MC100E142FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216573-MC100E142FNG Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: MC100E142 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): AZ100E142FN; AZ100E142FNR2; SY100E142JZ; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216573-MC100E142FNG Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: MC100E142 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): AZ100E142FN; AZ100E142FNR2; SY100E142JZ; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC100E142FNG - 1216573-MC100E142FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100E142FNG
1216573-MC100E142FNG
Logic - Logic - Shift Registers - MC100E142FNG 1216573-MC100E142FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1216573-MC100E142FNG Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: MC100E142 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): AZ100E142FN; AZ100E142FNR2; SY100E142JZ; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216573-MC100E142FNG
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.2 V ~ 5.7 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Part Status: Obsolete(EOL)
Family Name: MC100E142
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): AZ100E142FN; AZ100E142FNR2; SY100E142JZ;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Shift Registers - MC100E142FNGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC100E142FNGOS-ND
Shift Registers MC100E142FNGOS-ND
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC100E142FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100E142FNG
Integrated Circuits (ICs) - Logic - Shift Registers MC100E142FNG
IC REGISTER SHFT 9BIT ECL 28PLCC

IC REGISTER SHFT 9BIT ECL 28PLCC

Supplier's Site
Shift Registers - MC100E142FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E142FNG
Shift Registers MC100E142FNG
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1216573-MC100E142FNG MC100E142FNGOS-ND MC100E142FNG MC100E142FNG
Product Name Logic - Logic - Shift Registers - MC100E142FNG Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
Shift Registers - HEF4557BT,653-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 4.5V ~ 15.5V
Output Characteristics Complementary
View Details
7 suppliers
Logic - Shift Registers - 74HC670P-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details