onsemi Interface Transceiver IC MC100E116FNR2G

Description
ECL Quint Differential Line Receiver, 28 LEAD PLCC, 500-REEL Product overview: MC100E116FNR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL Quint Differential Line Receiver, 28 LEAD PLCC, 500-REEL Product overview: MC100E116FNR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MC100E116FNR2G
Interface Transceiver IC 710-MC100E116FNR2G
ECL Quint Differential Line Receiver, 28 LEAD PLCC, 500-REEL Product overview: MC100E116FNR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNR2G can be used for catalog matching and distributor lookup.

ECL Quint Differential Line Receiver, 28 LEAD PLCC, 500-REEL Product overview: MC100E116FNR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC100E116FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC100E116FNR2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC100E116FNR2G
IC LINE RECEIVER 28PLCC

IC LINE RECEIVER 28PLCC

Supplier's Site
Ecl Quint Differential Line Receiver; Device Type Onsemi - 71J5414 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Quint Differential Line Receiver; Device Type Onsemi
71J5414
Ecl Quint Differential Line Receiver; Device Type Onsemi 71J5414
ECL QUINT DIFFERENTIAL LINE RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:PLCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes

ECL QUINT DIFFERENTIAL LINE RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:PLCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC100E116FNR2G MC100E116FNR2G 71J5414
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Ecl Quint Differential Line Receiver; Device Type Onsemi
Device Type Transceiver Receiver; Sensor Interface Receiver
Features RoHS RoHS
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details