onsemi IC MPU RESET MON 2.32V SOT-323 MAX809SQ232T1G

Description
IC MPU RESET MON 2.32V SOT-323
Description
IC MPU RESET MON 2.32V SOT-323

Suppliers

Company
Product
Description
Supplier Links
IC MPU RESET MON 2.32V SOT-323 - 598-MAX809SQ232T1G - Utmel Electronic Limited
Hong Kong, China
IC MPU RESET MON 2.32V SOT-323
598-MAX809SQ232T1G
IC MPU RESET MON 2.32V SOT-323 598-MAX809SQ232T1G
IC MPU RESET MON 2.32V SOT-323

IC MPU RESET MON 2.32V SOT-323

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number 598-MAX809SQ232T1G
Product Name IC MPU RESET MON 2.32V SOT-323
Supply Voltage -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Microprocessors - 150-SAMA7G54D4GT-I/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details