Texas Instruments AM3715 Sitara Processor AM3715CBPD100

Description
Sitara Processor 515-POP-FCBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 515-POP-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Dallas, TX, United States
AM3715 Sitara Processor
AM3715CBPD100
AM3715 Sitara Processor AM3715CBPD100
Sitara Processor 515-POP-FCBGA -40 to 90

Sitara Processor 515-POP-FCBGA -40 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3715CBPD100 - 1144046-AM3715CBPD100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3715CBPD100
1144046-AM3715CBPD100
Embedded - Embedded - Microprocessors - AM3715CBPD100 1144046-AM3715CBPD100
Manufacturer: Texas Instruments Win Source Part Number: 1144046-AM3715CBPD10 0 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 515-WFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3715 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): AM3715CUSD100; Introduction Date: June 01, 2010 ECCN: 5A992.c Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144046-AM3715CBPD100
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-WFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): AM3715CUSD100;
Introduction Date: June 01, 2010
ECCN: 5A992.c
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42745-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42745-ND
Microprocessors 296-42745-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3715CBPD100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3715CBPD100
ARM Cortex-A Embedded Microprocessor MPU 694-AM3715CBPD100
Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA -40 to 90 Product overview: AM3715CBPD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBPD100 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, camera 515-POP-FCBGA -40 to 90 Product overview: AM3715CBPD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CBPD100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPD100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3715CBPD100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3715CBPD100
IC MPU SITARA 1.0GHZ 515FCBGA

IC MPU SITARA 1.0GHZ 515FCBGA

Supplier's Site
Microprocessors - AM3715CBPD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3715CBPD100
Microprocessors AM3715CBPD100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3715CBPD100
Microprocessors - MPU AM3715CBPD100
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
IC MPU SITARA 1.0GHZ 515FCBGA - 815-AM3715CBPD100 - Utmel Electronic Limited
Hong Kong, China
IC MPU SITARA 1.0GHZ 515FCBGA
815-AM3715CBPD100
IC MPU SITARA 1.0GHZ 515FCBGA 815-AM3715CBPD100
IC MPU SITARA 1.0GHZ 515FCBGA

IC MPU SITARA 1.0GHZ 515FCBGA

Supplier's Site
Microprocessors - AM3715CBPD100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3715CBPD100
Microprocessors AM3715CBPD100
IC MPU SITARA 1.0GHZ 515FCBGA

IC MPU SITARA 1.0GHZ 515FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3715CBPD100 1144046-AM3715CBPD100 296-42745-ND 694-AM3715CBPD100 AM3715CBPD100 AM3715CBPD100 AM3715CBPD100 815-AM3715CBPD100 AM3715CBPD100
Product Name AM3715 Sitara Processor Embedded - Embedded - Microprocessors - AM3715CBPD100 Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU IC MPU SITARA 1.0GHZ 515FCBGA Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V 1.8V 1.8V 1.1V 1.1V
Package Type Other; FCBGA,POP-FCBGA Other; 515-WFBGA, FCBGA Other; FCBGA BGA; Other; 515-WFBGA, FCBGA Other; 515-WFBGA, FCBGA Other; 515-WFBGA, FCBGA
Clock Speed 800 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
AM1808 Sitara Processor - AM1808BZWTT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
5 suppliers