onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HCT4053ADTR2G

Description
Win Source Part Number: 1040430-M74HCT4053AD TR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC14053BDTR2G; MC74HC4053ADTG; MC74HC4053ADTR2G; CD74HC4053PWR; CD4053BPWR; CD4053BPW; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-M74HCT4053ADTR2 G-OS,ONSONSM74HCT405 3ADTR2G Base Product Number: M74HCT4053
Request a Quote Datasheet
Description
Win Source Part Number: 1040430-M74HCT4053AD TR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC14053BDTR2G; MC74HC4053ADTG; MC74HC4053ADTR2G; CD74HC4053PWR; CD4053BPWR; CD4053BPW; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-M74HCT4053ADTR2 G-OS,ONSONSM74HCT405 3ADTR2G Base Product Number: M74HCT4053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040430-M74HCT4053ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1040430-M74HCT4053ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1040430-M74HCT4053ADTR2G
Win Source Part Number: 1040430-M74HCT4053AD TR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 100Ohm -3db Bandwidth: 80MHz Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC14053BDTR2G; MC74HC4053ADTG; MC74HC4053ADTR2G; CD74HC4053PWR; CD4053BPWR; CD4053BPW; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-M74HCT4053ADTR2 G-OS,ONSONSM74HCT405 3ADTR2G Base Product Number: M74HCT4053

Win Source Part Number: 1040430-M74HCT4053ADTR2G
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 100Ohm
-3db Bandwidth: 80MHz
Current - Leakage (IS(off)) (Max): 200nA
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 130pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MC14053BDTR2G; MC74HC4053ADTG; MC74HC4053ADTR2G; CD74HC4053PWR; CD4053BPWR; CD4053BPW;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-M74HCT4053ADTR2G-OS,ONSONSM74HCT4053ADTR2G
Base Product Number: M74HCT4053

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HCT4053ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
M74HCT4053ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HCT4053ADTR2G
IC SWITCH SPDTX3 100OHM 16TSSOP

IC SWITCH SPDTX3 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040430-M74HCT4053ADTR2G M74HCT4053ADTR2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - PUSB3FR6,471 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Sensor Interface
Features RoHS
Package Type SOT1358-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers