General-purpose dual Schottky diode in a small SOT323 surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. It has a reverse voltage rating of 40 V, a forward current rating of 120 mA, and a junction temperature range of -65 °C to 150 °C. The diode exhibits a forward voltage of 380 mV at 1 mA, a reverse current of 10 µA at 40 V, and a diode capacitance of 5 pF at 0 V and 1 MHz. It is qualified according to AEC-Q101 and suitable for automotive applications, with applications including ultra high-speed switching and voltage clamping.
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
1PS70SB45-Q/SOT323/S
1PS70SB45-Q/SOT323/S
1PS70SB45-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | 1PS70SB45-QX | 1727-1PS70SB45-QXCT-ND |
| Product Name | General-purpose dual Schottky diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |
| VF | 380 to 0.3800 volts |