Manufacturer: Renesas Electronics America
Win Source Part Number: 873989-HSU119-1URF-E
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 873989-HSU119-1URF-E |
| Product Name | Diodes, Rectifiers - Arrays - HSU119-1URF-E |
| Diode Type | Schottky; Diode Array |