onsemi LED Driver IC LV5223GR-TE-L-E

Description
LED Driver, 9-Channel, 2000-REEL Product overview: LV5223GR-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5223GR-TE-L-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 9-Channel, 2000-REEL Product overview: LV5223GR-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5223GR-TE-L-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LV5223GR-TE-L-E
LED Driver IC 137-LV5223GR-TE-L-E
LED Driver, 9-Channel, 2000-REEL Product overview: LV5223GR-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5223GR-TE-L-E can be used for catalog matching and distributor lookup.

LED Driver, 9-Channel, 2000-REEL Product overview: LV5223GR-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5223GR-TE-L-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LV5223GR-TE-L-E - 1064497-LV5223GR-TE-L-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LV5223GR-TE-L-E
1064497-LV5223GR-TE-L-E
PMIC - PMIC - LED Drivers - LV5223GR-TE-L-E 1064497-LV5223GR-TE-L-E
Manufacturer: ON Semiconductor Win Source Part Number: 1064497-LV5223GR-TE- L-E Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 28-VCT (3.5x3.5) Maximum Supply Voltage: 5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA, 50mA Alternative Parts (Cross-Reference): LP55231SQE/NOPB; MAX8595XETA; MAX8596XETA+; LV5223GR-TE-L-E; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1064497-LV5223GR-TE-L-E
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 28-VCT (3.5x3.5)
Maximum Supply Voltage: 5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA, 50mA
Alternative Parts (Cross-Reference): LP55231SQE/NOPB; MAX8595XETA; MAX8596XETA+; LV5223GR-TE-L-E;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - LV5223GR-TE-L-E - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LV5223GR-TE-L-E
PMIC - LED Drivers LV5223GR-TE-L-E
IC LED DRIVER RGLTR 40MA 28VCT

IC LED DRIVER RGLTR 40MA 28VCT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LV5223GR-TE-L-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LV5223GR-TE-L-E
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LV5223GR-TE-L-E
IC LED DRV RGLTR 40MA/50MA 28VCT

IC LED DRV RGLTR 40MA/50MA 28VCT

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
LV5223GR-TE-L-E
LED Lighting Drivers LV5223GR-TE-L-E
LED Lighting Drivers

LED Lighting Drivers

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LV5223GR-TE-L-E 1064497-LV5223GR-TE-L-E LV5223GR-TE-L-E LV5223GR-TE-L-E LV5223GR-TE-L-E
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LV5223GR-TE-L-E PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Output Voltage 5 volts 5 volts
Number of Channels 9 #
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3464AMH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 642785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers