LED Driver, BICMOS, PDSO6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-UDFN (2x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 1064495-LV52205MUTBG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-UDFN (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting
LED Boost Driver, PWM Dimming, 42V Out, 700mA, 600kHz, SMT Product overview: LV52205MUTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 42V, 700mA, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 42V, 700mA, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52205MUTBG can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED
IC LED DRIVER RGLTR DIM 6UDFN
LED DRIVER, PWM, 600KHZ, UDFN-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:42V; Output Current Max:20mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; No. of Pins:6PinsRoHS Compliant: Yes
IC LED DRV RGLTR PWM 700MA 6UDFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LV52205MUTBG | LV52205MUTBGOSTR-ND | 1064495-LV52205MUTBG | 137-LV52205MUTBG | LV52205MUTBG | LV52205MUTBG | 33X3756 | LV52205MUTBG |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LV52205MUTBG | Boost 42V 700mA 600kHz LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Pwm, 600Khz, Udfn-6; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 700 milliamps | 700 milliamps | 700 milliamps | 20 milliamps | ||||
| Features | RoHS Compliant |