The ADR4530ARZ is a high precision, low noise voltage reference from Lingto Electronic Limited, designed for applications requiring accurate voltage references. It features a maximum initial output voltage error of ±0.02% and a temperature coefficient of 2 ppm/°C over a temperature range of -40°C to +125°C. The device operates with an input voltage range of 3 V to 15 V and can source up to 10 mA while sinking up to 8 mA. It has a low quiescent current of 950 OºA and a low dropout voltage of 300 mV at 2 mA. The output noise is specified at 1 OºV p-p from 0.1 Hz to 10 Hz, making it suitable for precision data acquisition systems and high-resolution data converters. The ADR4530ARZ is available in an 8-lead SOIC package and is AEC-Q100 qualified for automotive applications, ensuring reliability in demanding environments.
IC VREF SERIES 0.04% 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR4530ARZ |
| Product Name | PMIC - Voltage Reference |
| Package Type | SOIC |