General Purpose Amplifier 1 Circuit 8-PDIP
Win Source Part Number: 1069973-LM301ANG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Current - Input Bias: 70 nA
Voltage - Input Offset: 2 mV
Current - Supply: 1.8mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): AD8037AN; LF356N/NOPB; MCP6291-E/P; MCP6293-E/P; MCP6021-I/P; LF411CP; NE5534ANGLM301ANG.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: LM301ANGOS
Base Product Number: LM301
Product Status: Obsolete
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 36 V
Op Amp, 1MHz BW, 1-Ch, PDIP, 15V Product overview: LM301ANG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301ANG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM301ANGOS-ND | 1069973-LM301ANG | 687-LM301ANG | LM301ANG | LM301ANG | LM301ANG | LM301ANG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1MHz 15V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300", 7.62mm) | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | Through Hole | |
| VOS | 2 millivolts | 2 millivolts | 2 millivolts |