The LM2904ADMR2G is a dual operational amplifier designed for single supply or split supply operation, with a supply voltage range of 3.0 V to 32 V. It features low power consumption, making it suitable for battery-operated devices. The amplifier has a common mode input voltage range that extends to the negative supply, which eliminates the need for external biasing components in many applications. The device is internally compensated and has low input bias currents, enhancing its performance in various applications. The LM2904ADMR2G includes short circuit protected outputs and a true differential input stage, contributing to its robustness. It is also equipped with ESD clamps on the inputs, increasing its ruggedness without compromising functionality. The part is AEC-Q100 qualified, making it suitable for automotive applications. Additionally, it is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards. This operational amplifier is available in a Micro8 package, facilitating compact designs.
Operational Amplifier, Single Supply, Dual
Manufacturer: ON Semiconductor
Win Source Part Number: 140448-LM2904ADMR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
Dual Op Amp, 1MHz GBW, 16V, MSOP, Bipolar Product overview: LM2904ADMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904ADMR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 3-26V Dual Lo PWR -40 to 105deg C
IC OPAMP GP 2 CIRCUIT 8MSOP
OP-AMP, DUAL, 1MHZ, 0.6V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2904ADMR2G | 140448-LM2904ADMR2G | LM2904ADMR2GOSDKR-ND | 687-LM2904ADMR2G | LM2904ADMR2G | LM2904ADMR2G | LM2904ADMR2G | LM2904ADMR2G | 14AC4348 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904ADMR2G | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 16V MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual, 1Mhz, 0.6V/us, Msop-8; No. Of Amplifiers Onsemi | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Package Type | Micro 8 lead Surface Mount | Micro8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | ||||||
| Source Current (IS) | 1.5 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps |