Dual Operational Amplifier
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041074-LM258AM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 800μA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 8,100
Dual Op Amp, General Purpose, 32V, SOIC, Surface Mount Product overview: LM258AM from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
LM258A_XFCS - OPERATIONAL AMPLIF
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258AM | LM258AM-ND | 041074-LM258AM | 687-LM258AM | LM258AM | LM258AM | LM258AM |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AM | Dual SMD 32V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | Active | ||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |