onsemi Audio Special Purpose - LC89058WA-E LC89058WA-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778365-LC89058WA-E Packaging: Tray Operating Temperature Range: -30°C ~ 70°C (TA) Package: 64-LQFP Specifications: 32kHz ~ 192kHz Applications: Audio Systems Operating Supply Voltage: 3 V ~ 3.6 V Function: Demodulator Interface: I²S Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: LC89058W-E Categories: Integrated Circuits (ICs) Manufacturer Package: 64-SQFP (10x10) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778365-LC89058WA-E Packaging: Tray Operating Temperature Range: -30°C ~ 70°C (TA) Package: 64-LQFP Specifications: 32kHz ~ 192kHz Applications: Audio Systems Operating Supply Voltage: 3 V ~ 3.6 V Function: Demodulator Interface: I²S Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: LC89058W-E Categories: Integrated Circuits (ICs) Manufacturer Package: 64-SQFP (10x10) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - LC89058WA-E - 778365-LC89058WA-E - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - LC89058WA-E
778365-LC89058WA-E
Audio Special Purpose - LC89058WA-E 778365-LC89058WA-E
Manufacturer: ON Semiconductor Win Source Part Number: 778365-LC89058WA-E Packaging: Tray Operating Temperature Range: -30°C ~ 70°C (TA) Package: 64-LQFP Specifications: 32kHz ~ 192kHz Applications: Audio Systems Operating Supply Voltage: 3 V ~ 3.6 V Function: Demodulator Interface: I²S Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: LC89058W-E Categories: Integrated Circuits (ICs) Manufacturer Package: 64-SQFP (10x10) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778365-LC89058WA-E
Packaging: Tray
Operating Temperature Range: -30°C ~ 70°C (TA)
Package: 64-LQFP
Specifications: 32kHz ~ 192kHz
Applications: Audio Systems
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Demodulator
Interface: I²S
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: LC89058W-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-SQFP (10x10)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778365-LC89058WA-E
Product Name Audio Special Purpose - LC89058WA-E
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - ADAU1781BCPZ - Lingto Electronic Limited
Specs
Technology I²C, Serial, SPI™
Device Type Sensor Interface; Codec
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Line Interface ICs - 1899607 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers