onsemi Interface - Interface - Drivers, Receivers, Transceivers - LC7942ND LC7942ND

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 088196-LC7942ND Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 088196-LC7942ND Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LC7942ND - 088196-LC7942ND - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LC7942ND
088196-LC7942ND
Interface - Interface - Drivers, Receivers, Transceivers - LC7942ND 088196-LC7942ND
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 088196-LC7942ND Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 088196-LC7942ND
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 088196-LC7942ND
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LC7942ND
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Power Switch ICs - 8986902 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 20 v
Package Type To-252
Pins 5 #
View Details