onsemi PMIC - PMIC - Display Drivers - LC75853NW-TLM-E LC75853NW-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206061-LC75853NW-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206061-LC75853NW-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75853NW-TLM-E - 206061-LC75853NW-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75853NW-TLM-E
206061-LC75853NW-TLM-E
PMIC - PMIC - Display Drivers - LC75853NW-TLM-E 206061-LC75853NW-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 206061-LC75853NW-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 206061-LC75853NW-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 126 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75853NW-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75853NW-TLM-E
Display Drivers LC75853NW-TLM-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206061-LC75853NW-TLM-E LC75853NW-TLM-E
Product Name PMIC - PMIC - Display Drivers - LC75853NW-TLM-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details