Liquid Crystal Driver, CMOS, PDSO36
Manufacturer: ON Semiconductor
Win Source Part Number: 206058-LC75844MHS-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 88 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-MFPSDJ
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LC75844MHS-TLM-E | 206058-LC75844MHS-TLM-E | LC75844MHS-TLM-E |
| Product Name | PMIC - PMIC - Display Drivers - LC75844MHS-TLM-E | Display Drivers | |
| Features | RoHS | RoHS | |
| Package Type | SOP; SOP36 | 36-MFPSDJ | SOP; 36-SOP (0.311\", 7.90mm Width) |
| Supply Voltage | Other; 2.7 V ~ 6 V | Other; 2.7V ~ 6V |