Liquid Crystal Driver, 140-Segment, CMOS, PQFP48
Manufacturer: ON Semiconductor
Win Source Part Number: 130973-LC75836WS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 140 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 450μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1,250
DISPLAY DRIVER, LCD, SQFP-48; No. of Digits:-; No. of Segments:140; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LCD Drivers LCD DISPLAY DRIVER
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LC75836WS-E | 130973-LC75836WS-E | LC75836WS-E | 14AC4337 | LC75836WS-E |
| Product Name | PMIC - PMIC - Display Drivers - LC75836WS-E | Display Drivers | Display Driver, Lcd, Sqfp-48; No. Of Digits Onsemi | LCD Drivers | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Package Type | SOP; SSOP; TSSOP; TSSOP24 | QFP; 48-SQFP (7x7) | QFP; LQFP; 48-LQFP | SQFP-48 | |
| Supply Voltage | Other; 4.5 V ~ 6 V | Other; 4.5V ~ 6V | Other; 4.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |