onsemi PMIC - PMIC - Display Drivers - LC75835W-TBM-E LC75835W-TBM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206057-LC75835W-TBM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 105 Segment, 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206057-LC75835W-TBM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 105 Segment, 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75835W-TBM-E - 206057-LC75835W-TBM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75835W-TBM-E
206057-LC75835W-TBM-E
PMIC - PMIC - Display Drivers - LC75835W-TBM-E 206057-LC75835W-TBM-E
Manufacturer: ON Semiconductor Win Source Part Number: 206057-LC75835W-TBM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 105 Segment, 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206057-LC75835W-TBM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 105 Segment, 136 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75835W-TBM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75835W-TBM-E
Display Drivers LC75835W-TBM-E
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206057-LC75835W-TBM-E LC75835W-TBM-E
Product Name PMIC - PMIC - Display Drivers - LC75835W-TBM-E Display Drivers
Supply Voltage Other; 2.7 V ~ 3.6 V 3.6V; Other; 2.7V ~ 3.6V
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type QFP; 48-SQFP (7x7) QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Hex inverter - 74AHC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details