onsemi Display Drivers LC75832ES-E

Description
LCD Driver 64-QIPE (14x14)
Request a Quote Datasheet
Description
LCD Driver 64-QIPE (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 488-LC75832ES-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
488-LC75832ES-E-ND
Display Drivers 488-LC75832ES-E-ND
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now Datasheet
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi - 72W1950 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
72W1950
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi 72W1950
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:PQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:PQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - LC75832ES-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LC75832ES-E
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers LC75832ES-E
IC LCD DISPLAY DRIVER

IC LCD DISPLAY DRIVER

Supplier's Site
Display Drivers - LC75832ES-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75832ES-E
Display Drivers LC75832ES-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 488-LC75832ES-E-ND 72W1950 LC75832ES-E LC75832ES-E
Product Name Display Drivers Display Driver, -40 To 105Deg C; No. Of Digits Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology Serial Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V Other Other; 2.7V ~ 6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type 64-BQFP QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details