onsemi PMIC - PMIC - Display Drivers - LC75822ED LC75822ED

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206053-LC75822ED Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206053-LC75822ED Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75822ED - 206053-LC75822ED - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75822ED
206053-LC75822ED
PMIC - PMIC - Display Drivers - LC75822ED 206053-LC75822ED
Manufacturer: ON Semiconductor Win Source Part Number: 206053-LC75822ED Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206053-LC75822ED
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 53 Segment, 104 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QIP (14x14)
Supply Voltage - Operating: 3 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206053-LC75822ED
Product Name PMIC - PMIC - Display Drivers - LC75822ED
Supply Voltage Other; 3 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Line Interface ICs - 1907205 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details