onsemi PMIC - PMIC - Display Drivers - LC75814VS-TLM-E LC75814VS-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051836-LC75814VS-TL M-E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 64 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-SSOP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051836-LC75814VS-TL M-E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 64 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-SSOP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75814VS-TLM-E - 1051836-LC75814VS-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75814VS-TLM-E
1051836-LC75814VS-TLM-E
PMIC - PMIC - Display Drivers - LC75814VS-TLM-E 1051836-LC75814VS-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051836-LC75814VS-TL M-E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 64 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-SSOP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1051836-LC75814VS-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 64 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-SSOP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
 - LC75814VS-TLM-E - Rochester Electronics
Newburyport, MA, United States
LCD Driver, 1/4 Duty, General-Purpose

LCD Driver, 1/4 Duty, General-Purpose

Supplier's Site Datasheet
Display Drivers - LC75814VS-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75814VS-TLM-E
Display Drivers LC75814VS-TLM-E
LCD Driver 30-SSOP

LCD Driver 30-SSOP

Buy Now
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi - 72W1947 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
72W1947
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi 72W1947
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:64; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:64; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1051836-LC75814VS-TLM-E LC75814VS-TLM-E LC75814VS-TLM-E 72W1947
Product Name PMIC - PMIC - Display Drivers - LC75814VS-TLM-E Display Drivers Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V Other; 2.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; SSOP; 30-SSOP SOP; SSOP; TSSOP; TSSOP24 SOP; SSOP; 30-LSSOP (0.220\", 5.60mm Width)
Device Type LCD Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details