onsemi Display Drivers LC75812PTS-8565-H

Description
LCD Driver 100-TQFP (14x14)
Datasheet
Description
LCD Driver 100-TQFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75812PTS-8565-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75812PTS-8565-H
Display Drivers LC75812PTS-8565-H
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi - 45W2819 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
45W2819
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi 45W2819
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:-; Driver Case Style:TQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:-; Driver Case Style:TQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75812PTS-8565-H 45W2819 LC75812PTS-8565-H
Product Name Display Drivers Display Driver, -40 To 85Deg C; No. Of Digits Onsemi LCD Drivers
Technology Serial
Device Type LCD Driver
Features RoHS RoHS RoHS
Supply Voltage 3.6V; Other; 2.7V ~ 3.6V Other; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details