onsemi Display Drivers LC75808W-E

Description
Liquid Crystal Driver, 60-Segment, CMOS, PQFP100
Request a Quote Datasheet
Description
Liquid Crystal Driver, 60-Segment, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC75808W-E - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 60-Segment, CMOS, PQFP100

Liquid Crystal Driver, 60-Segment, CMOS, PQFP100

Supplier's Site Datasheet
Display Drivers - LC75808W-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75808W-E-ND
Display Drivers LC75808W-E-ND
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LC75808W-E - 206049-LC75808W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75808W-E
206049-LC75808W-E
PMIC - PMIC - Display Drivers - LC75808W-E 206049-LC75808W-E
Manufacturer: ON Semiconductor Win Source Part Number: 206049-LC75808W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 480 Segment, 540 Segment, 600 Segment Display Type: LCD Family Name: LC75808W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 250μA Alternative Parts (Cross-Reference): LC75812PTH-8565-H; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 300

Manufacturer: ON Semiconductor
Win Source Part Number: 206049-LC75808W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 480 Segment, 540 Segment, 600 Segment
Display Type: LCD
Family Name: LC75808W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-SQFP (14x14)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 250μA
Alternative Parts (Cross-Reference): LC75812PTH-8565-H;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 300

Buy Now Datasheet
Display Drivers - LC75808W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75808W-E
Display Drivers LC75808W-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LC75808W-E LC75808W-E-ND 206049-LC75808W-E LC75808W-E
Product Name Display Drivers PMIC - PMIC - Display Drivers - LC75808W-E Display Drivers
Features RoHS RoHS
Package Type QFP; QFP100 LQFP; 100-LQFP QFP; 100-SQFP (14x14) QFP; LQFP; 100-LQFP
Technology Serial Serial
Supply Voltage Other; 4.5V ~ 6V Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details