ONSEMI
LC749880T-E -- DISPLAY DRIVERS
onsemi
Display Drivers
LC749880T-E
Description
Driver 120-TQFP (14x14)
-
Quarktwin Technology Ltd.
Description
Driver 120-TQFP (14x14)
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LC749880T-E |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; Transceiver
Features
RoHS
# of Tx
1 #
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details