onsemi RF Demodulators - LC72722PMS-MPB-E LC72722PMS-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070784-LC72722PMS-MP B-E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070784-LC72722PMS-MP B-E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72722PMS-MPB-E - 070784-LC72722PMS-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72722PMS-MPB-E
070784-LC72722PMS-MPB-E
RF Demodulators - LC72722PMS-MPB-E 070784-LC72722PMS-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070784-LC72722PMS-MP B-E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070784-LC72722PMS-MPB-E
Packaging: Tube/Rail
Gain: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-MFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 070784-LC72722PMS-MPB-E
Product Name RF Demodulators - LC72722PMS-MPB-E
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details