onsemi RF Demodulators - LC72722PM-TLM LC72722PM-TLM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070785-LC72722PM-TLM Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Active Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070785-LC72722PM-TLM Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Active Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72722PM-TLM - 070785-LC72722PM-TLM - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72722PM-TLM
070785-LC72722PM-TLM
RF Demodulators - LC72722PM-TLM 070785-LC72722PM-TLM
Manufacturer: ON Semiconductor Win Source Part Number: 070785-LC72722PM-TLM Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Active Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070785-LC72722PM-TLM
Packaging: Reel - TR
Gain: 31dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-MFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 070785-LC72722PM-TLM
Product Name RF Demodulators - LC72722PM-TLM
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details