ONSEMI
LC71F7001VB-1-H -- SENSOR, CAPACITIVE TOUCH
onsemi
Sensor, Capacitive Touch
LC71F7001VB-1-H
Description
Capacitive Touch
-
Quarktwin Technology Ltd.
Description
Capacitive Touch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LC71F7001VB-1-H |
|
Product Name
|
Sensor, Capacitive Touch |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
LVDS; LVCMOS
Features
RoHS
# of Rx
4 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
2 suppliers