The LC05111C05MTTTG is a 1-cell lithium-ion battery protection IC with integrated power MOSFETs in a WDFN6 2.6x4.0 mm package. It provides protection against over-charging, over-discharging, over-current charging, and over-current discharging with dual current detection thresholds for discharge (4.0 A) and charge (4.0 A), and short-circuit detection at 17.5 A. The device supports 0V battery charging and includes an auto wake-up function. Over-charge detection is set at 4.425 V with a release hysteresis of 0.200 V, while over-discharge detection is 2.300 V with a release voltage of 2.300 V. Total ON resistance of the integrated MOSFETs is 11.2 mΩ at 4.5 V and 25°C. Operating temperature range is -40°C to +85°C, and it meets RoHS and Pb-Free standards.
LC05111CMT - Battery Protection Controller with Integrated MOSFET, 1-Cell Lithium-Ion
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LC05111C05MTTTG |
| Package Type | WDFN6 |