onsemi Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER LB1868M-TLM-E

Description
Brushless DC Motor Controller, 1A, PDSO14
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 1A, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB1868M-TLM-E - Rochester Electronics
Newburyport, MA, United States
Brushless DC Motor Controller, 1A, PDSO14

Brushless DC Motor Controller, 1A, PDSO14

Supplier's Site Datasheet
Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER - 598-LB1868M-TLM-E - Utmel Electronic Limited
Hong Kong, China
Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER
598-LB1868M-TLM-E
Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER 598-LB1868M-TLM-E
Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER

Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number LB1868M-TLM-E 598-LB1868M-TLM-E
Product Name Motor / Motion / Ignition Controllers & Drivers 2PHASE MOTER DRIVER
Features RoHS RoHS
Package Type SOIC; SOIC14 14-LSOP (0.173, 4.40mm Width)
Device Type CardBus Controller
Supply Voltage Other; 6.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers