onsemi Interface - Interface - Drivers, Receivers, Transceivers - LB1642-E LB1642-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 75141-LB1642-E Family Name: LB1642 Alternative Parts (Cross-Reference): NTE7042; NTE7087; TA8051PQ(LF1,TOYOG; TA8051PQ(5LF1TOYOG; Introduction Date: February 08, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 75141-LB1642-E Family Name: LB1642 Alternative Parts (Cross-Reference): NTE7042; NTE7087; TA8051PQ(LF1,TOYOG; TA8051PQ(5LF1TOYOG; Introduction Date: February 08, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LB1642-E - 75141-LB1642-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LB1642-E
75141-LB1642-E
Interface - Interface - Drivers, Receivers, Transceivers - LB1642-E 75141-LB1642-E
Manufacturer: ON Semiconductor Win Source Part Number: 75141-LB1642-E Family Name: LB1642 Alternative Parts (Cross-Reference): NTE7042; NTE7087; TA8051PQ(LF1,TOYOG; TA8051PQ(5LF1TOYOG; Introduction Date: February 08, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 75141-LB1642-E
Family Name: LB1642
Alternative Parts (Cross-Reference): NTE7042; NTE7087; TA8051PQ(LF1,TOYOG; TA8051PQ(5LF1TOYOG;
Introduction Date: February 08, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 75141-LB1642-E
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LB1642-E
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Power Switch ICs - 2580773P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details