onsemi Motor Driver IC LB11683H-TLM-E

Description
3-Phase Sensorless Motor Driver, HSOP28HC (375mil), 1000-REEL Product overview: LB11683H-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11683H-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Phase Sensorless Motor Driver, HSOP28HC (375mil), 1000-REEL Product overview: LB11683H-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11683H-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-LB11683H-TLM-E
Motor Driver IC 744-LB11683H-TLM-E
3-Phase Sensorless Motor Driver, HSOP28HC (375mil), 1000-REEL Product overview: LB11683H-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11683H-TLM-E can be used for catalog matching and distributor lookup.

3-Phase Sensorless Motor Driver, HSOP28HC (375mil), 1000-REEL Product overview: LB11683H-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11683H-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB11683H-TLM-E - 114800-LB11683H-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11683H-TLM-E
114800-LB11683H-TLM-E
PMIC - PMIC - Motor Drivers, Controllers - LB11683H-TLM-E 114800-LB11683H-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 114800-LB11683H-TLM- E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.5A Voltage - Load: 5.5 V to 13.8 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LB11683 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-HSOPHC (15.2x7.9) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5.5 V to 13.8 V Alternative Parts (Cross-Reference): BTN8982TA; TLE4206G ITJKK; TLE4206GNT; TA8050F; Introduction Date: September 18, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 114800-LB11683H-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 5.5 V to 13.8 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LB11683
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 28-HSOPHC (15.2x7.9)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 13.8 V
Alternative Parts (Cross-Reference): BTN8982TA; TLE4206G ITJKK; TLE4206GNT; TA8050F;
Introduction Date: September 18, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Motor Drivers, Controllers - LB11683H-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11683H-TLM-E
Motor Drivers, Controllers LB11683H-TLM-E
Motor Driver Bipolar Parallel 28-HSOP-HC

Motor Driver Bipolar Parallel 28-HSOP-HC

Buy Now
PMIC - Motor Drivers, Controllers - LB11683H-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11683H-TLM-E
PMIC - Motor Drivers, Controllers LB11683H-TLM-E
IC MOTOR DRVR 5.5V-13.8V 28HSOP

IC MOTOR DRVR 5.5V-13.8V 28HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB11683H-TLM-E 114800-LB11683H-TLM-E LB11683H-TLM-E LB11683H-TLM-E
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB11683H-TLM-E Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
DC Input 14 volts 6 to 14 volts
AC Input 6 to 14 volts
Unlock Full Specs
to access all available technical data