Motor Driver Power MOSFET Parallel PG-DSO-20-45
Manufacturer: Infineon Technologies
Win Source Part Number: 127740-TLE6282GXUMA1
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 7.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 7.5V-60V 20DSO Product overview: TLE6282GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6282GXUMA1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel PG-DSO-20-45
IC MOTOR DRIVER 7.5V-60V 20DSO
IC MOTOR DRIVER 7.5V-60V 20DSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE6282GXUMA1TR-ND | 127740-TLE6282GXUMA1 | 744-TLE6282GXUMA1 | TLE6282GXUMA1 | TLE6282GXUMA1 | TLE6282GXUMA1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TLE6282GXUMA1 | 7.5V 60V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |