onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LA7958N-LG-E LA7958N-LG-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876682-LA7958N-LG-E Features: Circuit IC Switch Package: Tube Part Status: Obsolete Family Name: LA7958 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876682-LA7958N-LG-E Features: Circuit IC Switch Package: Tube Part Status: Obsolete Family Name: LA7958 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LA7958N-LG-E - 876682-LA7958N-LG-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LA7958N-LG-E
876682-LA7958N-LG-E
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LA7958N-LG-E 876682-LA7958N-LG-E
Manufacturer: ON Semiconductor Win Source Part Number: 876682-LA7958N-LG-E Features: Circuit IC Switch Package: Tube Part Status: Obsolete Family Name: LA7958 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 876682-LA7958N-LG-E
Features: Circuit IC Switch
Package: Tube
Part Status: Obsolete
Family Name: LA7958
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - LA7958N-LG-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
LA7958N-LG-E
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers LA7958N-LG-E
IC A/V SWITCH TV VTR 22DIP

IC A/V SWITCH TV VTR 22DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 876682-LA7958N-LG-E LA7958N-LG-E
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LA7958N-LG-E Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3200-BS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details