Infineon Technologies AG Interface Transceiver IC PEB2080PVB1

Description
S-BUS INTERFACE CIRCUIT Product overview: PEB2080PVB1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2080PVB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
S-BUS INTERFACE CIRCUIT Product overview: PEB2080PVB1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2080PVB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-PEB2080PVB1
Interface Transceiver IC 702-PEB2080PVB1
S-BUS INTERFACE CIRCUIT Product overview: PEB2080PVB1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2080PVB1 can be used for catalog matching and distributor lookup.

S-BUS INTERFACE CIRCUIT Product overview: PEB2080PVB1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2080PVB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEB2080PVB1 - 272434-PEB2080PVB1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB2080PVB1
272434-PEB2080PVB1
Interface - Interface - Telecom - PEB2080PVB1 272434-PEB2080PVB1
Manufacturer: Infineon Technologies Win Source Part Number: 272434-PEB2080PVB1 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 272434-PEB2080PVB1
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Telecom - PEB2080PVB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC S / T Bus Interface Transceiver P-DIP-22

Telecom IC S / T Bus Interface Transceiver P-DIP-22

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEB2080PVB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEB2080PVB1
Integrated Circuits (ICs) - Interface - Telecom PEB2080PVB1
S-BUS INTERFACE CIRCUIT

S-BUS INTERFACE CIRCUIT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PEB2080PVB1 272434-PEB2080PVB1 PEB2080PVB1 PEB2080PVB1
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEB2080PVB1 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906272 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details
Quad buffer; 3-state - 74ABT125D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers