onsemi Linear - Linear - Amplifiers - Audio - LA4631VC-XE LA4631VC-XE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778256-LA4631VC-XE Packaging: Tape in Box Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 75°C (TA) Features: Depop, Standby Package: 12-SIP, Exposed Pad Output Type: 2-Channel (Stereo) Operating Supply Voltage: 5.5 V ~ 22 V Max Output Power x Channels @ Load: 4.5W x 2 @ 3 Ohm Family Name: LA4631VC Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIPH Alternative Parts (Cross-Reference): LM1877M-9X NOPB; LM1877MX-9/NOPB; E-TDA7263; LM1877M-9/NOPB; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778256-LA4631VC-XE Packaging: Tape in Box Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 75°C (TA) Features: Depop, Standby Package: 12-SIP, Exposed Pad Output Type: 2-Channel (Stereo) Operating Supply Voltage: 5.5 V ~ 22 V Max Output Power x Channels @ Load: 4.5W x 2 @ 3 Ohm Family Name: LA4631VC Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIPH Alternative Parts (Cross-Reference): LM1877M-9X NOPB; LM1877MX-9/NOPB; E-TDA7263; LM1877M-9/NOPB; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4631VC-XE - 778256-LA4631VC-XE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4631VC-XE
778256-LA4631VC-XE
Linear - Linear - Amplifiers - Audio - LA4631VC-XE 778256-LA4631VC-XE
Manufacturer: ON Semiconductor Win Source Part Number: 778256-LA4631VC-XE Packaging: Tape in Box Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 75°C (TA) Features: Depop, Standby Package: 12-SIP, Exposed Pad Output Type: 2-Channel (Stereo) Operating Supply Voltage: 5.5 V ~ 22 V Max Output Power x Channels @ Load: 4.5W x 2 @ 3 Ohm Family Name: LA4631VC Categories: Integrated Circuits (ICs) Manufacturer Package: 12-SIPH Alternative Parts (Cross-Reference): LM1877M-9X NOPB; LM1877MX-9/NOPB; E-TDA7263; LM1877M-9/NOPB; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778256-LA4631VC-XE
Packaging: Tape in Box
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Depop, Standby
Package: 12-SIP, Exposed Pad
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 5.5 V ~ 22 V
Max Output Power x Channels @ Load: 4.5W x 2 @ 3 Ohm
Family Name: LA4631VC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-SIPH
Alternative Parts (Cross-Reference): LM1877M-9X NOPB; LM1877MX-9/NOPB; E-TDA7263; LM1877M-9/NOPB;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778256-LA4631VC-XE
Product Name Linear - Linear - Amplifiers - Audio - LA4631VC-XE
Supply Voltage Other; 5.5 V ~ 22 V
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Specialized - 32P4911A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details