onsemi RF Amplifiers - LA1070-MPB-E LA1070-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070634-LA1070-MPB-E Packaging: Tube/Rail Categories: RF/IF and RFID Case / Package: 28-HSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070634-LA1070-MPB-E Packaging: Tube/Rail Categories: RF/IF and RFID Case / Package: 28-HSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LA1070-MPB-E
070634-LA1070-MPB-E
RF Amplifiers - LA1070-MPB-E 070634-LA1070-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070634-LA1070-MPB-E Packaging: Tube/Rail Categories: RF/IF and RFID Case / Package: 28-HSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070634-LA1070-MPB-E
Packaging: Tube/Rail
Categories: RF/IF and RFID
Case / Package: 28-HSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - LA1070-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LA1070-MPB-E
RF and Wireless - RF Amplifiers LA1070-MPB-E
IC RF AMP GPS 250MHZ-800MHZ 28HS

IC RF AMP GPS 250MHZ-800MHZ 28HS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 070634-LA1070-MPB-E LA1070-MPB-E
Product Name RF Amplifiers - LA1070-MPB-E RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-6263LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 6000 to 26500 MHz
View Details
2 suppliers
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
5 suppliers